Richardson RFPD Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
| Product Name | Notes |
|---|---|
| MACOM KV CAPS™ are high-density, high working voltage silicon capacitors which employ a novel topology that essentially folds the parallel plates of the capacitors into three-dimensional structures, producing greater capacitance... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Stainless Flatpack,Ultra-Long Life, Aluminum. The Type MLS extends the super performance of the MLPfrom a maximum operating temperature of 85 ºC to 125 ºC. While the MLP is inherently capable... | |
| The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20... | |
| The MLP’s high-energy storage and box-shape make it perfect forvoltage holdup or fi ltering in military SEM-E modules, telecomcircuit packs and computer cards. The MLP delivers up to 20 joulesof... | |
| The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20... | |
| The solid polymer SPSX aluminum capacitor is an ideal choice for audio/visual equipment, home appliances, computers, measuring equipment and industrial robots. Like the SPCX, the SPSX is a compact component. | |
| The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at... | |
| The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85C to 125C. While the MLP is inherently capable of operation at 125C, its... | |
| Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals... | |
| Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to... |
| << Prev |