The MIN02 series is a surface-mount RF capacitor designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses PTFE or mica dielectric, offering ultra-low dielectric absorption, minimal ESL, and no capacitance drift with time, voltage, or frequency. Capacitance ranges from 1 to 350 pF with tolerances of ±0.25 pF to ±5%. The package has a gull-wing terminal, is wave solderable, thermally conductive, and compatible with FR4 PCBs (CTE ≈ 18 ppm/ºC). ESR is typically 100 pF with values below 11 mΩ at 100 MHz. It is nonmagnetic, RoHS compliant, and has no aging rate.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 91µF 300V
91pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 91PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC910J-TF | MIN02-002EC910J-TF | 2002-MIN02-002EC910J-TF | MIN02-002EC910J-TF-ND | MIN02-002EC910J-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 9.10E-5 microF | 9.10E-5 microF | 91 microF | 9.10E-5 microF |