The MIN02-002CC150G-F is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It uses mica dielectric with a capacitance of 150 pF and a tolerance of ±2%. The part features a gull-wing terminal for reduced mechanical stress, is wave solderable, and has a thermal expansion coefficient compatible with FR4 PCBs. The device exhibits ultra-low ESR and ESL, making it suitable for RF bypass and high-frequency applications. Capacitance remains stable across temperature, voltage, frequency, and time. The part is RoHS compliant, nonmagnetic, and supports high current ratings with no aging.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002CC150G-F | MIN02-002CC150G-F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF |