The MIN02-002DC400G-F is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and temperatures to 200 ºC with no voltage derating. It uses PTFE or mica dielectric with capacitance values from 1 to 350 pF and offers capacitance tolerances down to ±0.25 pF. The part features a gull-wing terminal, thermal conductivity compatible with FR4 PCBs (CTE ≈ 18 ppm/ºC), and low ESL for effective bypassing. It is nonmagnetic, wave solderable, and RoHS compliant (marked with 'F'). The package is designed for minimal stress and high current capability, with typical ESR of 100 pF and impedance below 11 mΩ at 100 MHz. No aging or drift occurs with time, voltage, or frequency.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
40pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 40µF 300V
CAP MICA 40PF 2% 300V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC400G-F | MIN02-002DC400G-F | MIN02-002DC400G-F-ND | 2002-MIN02-002DC400G-F | MIN02-002DC400G-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.00E-5 microF | 4.00E-5 microF | 40 microF | 4.00E-5 microF |