The MIN02 series comprises surface mount RF capacitors designed for high-power, high-temperature applications up to 200°C with voltage ratings up to 300 Vdc and capacitance values from 1 to 350 pF. Built with PTFE or mica dielectrics, these capacitors feature a gull-wing terminal, low ESL, and a thermal conductivity compatible with FR4 PCBs. They offer capacitance tolerances as tight as ±0.25 pF, exhibit no aging or voltage or temperature drift, and maintain ESR below 11 mΩ at 100 MHz. The package is nonmagnetic, wave solderable, and rated for a temperature range of -55°C to +200°C with no voltage derating.
SMT Clad RF Capacitors 70µF 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
70pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 70PF 5% 300V SMD
CAP MICA 70PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC700J-F | 2002-MIN02-002EC700J-F | MIN02-002EC700J-F | 338-1304-ND | MIN02-002EC700J-F | MIN02-002EC700J-F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor |
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | Mica; Mica | ||
| Capacitance Range | 7.00E-5 microF | 70 microF | 7.00E-5 microF | 7.00E-5 microF | 7.00E-5 microF |