The MIN02-002CC131J-F is a surface mount RF capacitor from the MIN series, designed for high power applications up to 300 Vdc and temperatures to 200 ºC with no voltage derating. It has a capacitance of 130 pF with a tolerance of ±5% and uses mica dielectric. The component features a gull-wing terminal for low stress, offers ultra-low ESL and ESR under 11 mΩ at 100 MHz, and is nonmagnetic with excellent thermal conductivity. It is rated for operation from -55 ºC to +200 ºC, has no aging rate, and is compatible with FR4 PCBs due to a CTE of approximately 18 ppm/ºC. The part is RoHS compliant and marked in green ink.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002CC131J-F |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 1.30E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |