The MIN02-002EC101J-TF is a surface mount multilayer RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It uses mica dielectric with a capacitance of 100 pF and a tolerance of ±5%, featuring gull-wing terminals for low stress and high thermal conductivity. The package is compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C, is RoHS compliant, and exhibits ultra-low ESL and ESR for effective bypassing at high frequencies. It is nonmagnetic and stable across temperature, voltage, and frequency with no aging. The part is wave solderable and resistant to cracking or delamination.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
100pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 100µF 300V
CAP MICA 100PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC101J-TF | MIN02-002EC101J-TF | MIN02-002EC101J-TF-ND | 2002-MIN02-002EC101J-TF | MIN02-002EC101J-TF |
| Product Name | Mica | RF/Microwave Capacitor | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 100 microF | 1.00E-4 microF |