The MIN02-002DC240J-TF is a surface mount RF capacitor from the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures up to 200 ºC with no voltage derating. It has a capacitance of 240 pF with a tolerance of ±5% and uses mica dielectric. The part features a gull-wing terminal for reduced mechanical stress, is wave solderable, and exhibits low equivalent series resistance and inductance, making it suitable for RF applications such as power amplifiers and mobile radio. Its thermal coefficient is -20 to +100 ppm/ºC, and it is compatible with FR4 PCBs. The device is RoHS compliant and nonmagnetic to minimize RF loss.
SMT Clad RF Capacitors 24µF 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
24pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 24PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC240J-TF | 2002-MIN02-002DC240J-TF | MIN02-002DC240J-TF | MIN02-002DC240J-TF-ND | MIN02-002DC240J-TF |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.40E-5 microF | 24 microF | 2.40E-5 microF | 2.40E-5 microF |