The MIN02-003DC300J-F is a surface mount RF capacitor from the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 3 pF and a tolerance of ±5%. The part features low inductance, minimal ESR, and a gull-wing terminal for reduced mechanical stress. Its CTE of approximately 18 ppm/ºC ensures compatibility with FR4 PCBs. The package is nonmagnetic and highly thermally conductive, supporting wave soldering without cracking or delamination. The capacitor is RoHS compliant and marked in green ink.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configuration
SMT Clad RF Capacitors 30µF 300V
30pF Mica Capacitor 300V Nonstandard SMD
METAL CLAD - MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-003DC300J-F | MIN02-003DC300J-F | 2002-MIN02-003DC300J-F | MIN02-003DC300J-F-ND | MIN02-003DC300J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF | 30 microF | 3.00E-5 microF |