Cornell Dubilier Mica Capacitors MIN02-002DC330J-TF

Description
SMT Clad RF Capacitors 33µF 300V
Request a Quote Datasheet
Description
SMT Clad RF Capacitors 33µF 300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Clad RF Capacitors 33µF 300V

SMT Clad RF Capacitors 33µF 300V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - MIN02-002DC330J-TF - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MIN02-002DC330J-TF
Hi-Q Mica Capacitors MIN02-002DC330J-TF
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle ne (PTFE) that has ultra-low dielectric absorption – better than polypropylene, polystyrene and NPO ceramic.

Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethylene (PTFE) that has ultra-low dielectric absorption – better than polypropylene, polystyrene and NPO ceramic.

Supplier's Site Datasheet
Mica and PTFE Capacitors - MIN02-002DC330J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MIN02-002DC330J-TF-ND
Mica and PTFE Capacitors MIN02-002DC330J-TF-ND
33pF Mica Capacitor 300V Nonstandard SMD

33pF Mica Capacitor 300V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MIN02-002DC330J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MIN02-002DC330J-TF
Capacitors - Mica and PTFE Capacitors MIN02-002DC330J-TF
CAP MICA 33PF 5% 300V SMD

CAP MICA 33PF 5% 300V SMD

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MIN02-002DC330J-TF MIN02-002DC330J-TF MIN02-002DC330J-TF-ND MIN02-002DC330J-TF
Product Name Mica Capacitors Hi-Q Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications RF / Microwave High Frequency
Capacitance Type Fixed Fixed
Capacitance Range 33 microF 3.30E-5 microF 3.30E-5 microF
WVDC 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers