The MIN02 series consists of surface mount RF capacitors using PTFE or mica dielectrics, rated for operation from -55 °C to +200 °C with no voltage derating, and supporting voltages up to 300 Vdc. Capacitance ranges from 1 to 350 pF with tolerances including ±0.25 pF, ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, and ±5%. The capacitors feature a gull-wing terminal, are wave solderable, and have low ESR and ESL for high-frequency bypass applications. The package has a coefficient of thermal expansion near 18 ppm/°C, matching FR4 PCBs, and is nonmagnetic with high thermal conductivity. The specific part MIN02-002EC620F-F corresponds to a 62 pF capacitor with ±2% tolerance, E temperature coefficient, and RoHS-compliant packaging.
62pF Mica Capacitor 300V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 62µF 300V
CAP MICA 62PF 1% 300V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC620F-F | MIN02-002EC620F-F-ND | MIN02-002EC620F-F | 2002-MIN02-002EC620F-F | MIN02-002EC620F-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 6.20E-5 microF | 6.20E-5 microF | 62 microF | 6.20E-5 microF |