Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
SMT Clad RF Capacitors 4.7µF 300V
4.7pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 4.7PF 0.5PF 300V SMD
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC4R7D-TF | 2002-MIN02-002CC4R7D-TF | MIN02-002CC4R7D-TF-ND | MIN02-002CC4R7D-TF |
| Product Name | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Capacitance Range | 4.70E-6 microF | 4.7 microF | 4.70E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts | |
| Lead Style | Surface Mount (SMT); SMT | Surface Mount (SMT) |