The MIN02-002DC560J-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200°C with no voltage derating. It uses mica dielectric and has a capacitance of 56 pF with a tolerance of ±5%, rated for 300 Vdc. The part features gull-wing terminals for low stress, is wave solderable, and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. It offers very low ESL and ESR, with a typical ESR of 100 pF and less than 11 mΩ at 100 MHz, and is nonmagnetic for minimal RF loss. The package is thermally conductive and resistant to cracking or delamination. The part is RoHS compliant and marked in green ink.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
SMT Clad RF Capacitors 56µF 300V
56pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 56PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC560J-F | MIN02-002DC560J-F | 2002-MIN02-002DC560J-F | MIN02-002DC560J-F-ND | MIN02-002DC560J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | 56 microF | 5.60E-5 microF |