The MIN02 series is a surface mount, high power RF capacitor designed for applications requiring low inductance and stable performance up to 200 °C with no voltage derating. It operates at up to 300 Vdc with capacitance values from 1 to 350 pF, using PTFE or mica dielectrics. The part features a gull-wing terminal for reduced mechanical stress, is wave solderable, and has a CTE ≈ 18 ppm/°C compatible with FR4 PCBs. Capacitance tolerances range from ±0.25 pF to ±5%, and the device exhibits ultra-low ESR and ESL with no aging. The MAX02-002DC270J-F variant includes a 270 pF capacitance, 300 Vdc rating, and ±5% tolerance, with RoHS-compliant marking and bulk packaging.
27pF Mica Capacitor 300V Nonstandard SMD
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
SMT Clad RF Capacitors 27µF 300V
CAP MICA 27PF 5% 300V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC270J-F | 338-1293-ND | MIN02-002DC270J-F | 2002-MIN02-002DC270J-F | MIN02-002DC270J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | 27 microF | 2.70E-5 microF |