MIN02-002CC180J is a surface mount RF capacitor in the MIN series, designed for high power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It uses mica dielectric with a capacitance of 180 pF and a tolerance of ±5%. The part features a gull-wing terminal for stress reduction, is wave solderable, and exhibits ultra-low ESL and ESR for excellent bypass performance. It has a CTE of approximately 18 ppm/°C, compatible with FR4 PCBs, and is nonmagnetic to minimize RF loss. Capacitance remains stable with temperature, voltage, and frequency. The package is thermally conductive and resistant to cracking or delamination.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002CC180J |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 1.80E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |