The MIN02-002CC070D-F is a surface mount RF capacitor from the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It uses mica dielectric with a capacitance of 70 pF and a tolerance of ±0.5 pF, featuring a gull-wing terminal for low stress and high thermal conductivity. The part retains stable capacitance with no aging, exhibits ultra-low ESR (<11 mΩ at 100 MHz), and has a coefficient of thermal expansion matching FR4 PCBs at approximately 18 ppm/°C. It is RoHS compliant, nonmagnetic, and suitable for RF power amplifiers, mobile radio, and medical equipment. The package supports wave soldering and resists cracking or delamination.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
7pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 7PF 0.5PF 300V SMD
CAP MICA 7PF 0.5PF 300V SMD
SMT Clad RF Capacitors 7µF 300V
CAP MICA 7PF 0.5PF 300V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC070D-F | MIN02-002CC070D-F | 338-MIN02-002CC070D-FTR-ND | 338-MIN02-002CC070D-FDKR-ND | 2002-MIN02-002CC070D-F | MIN02-002CC070D-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 7.00E-6 microF | 7.00E-6 microF | 7 microF | 7.00E-6 microF |