The MIN02-002DC300J-F is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications with operation up to 200 °C and 300 Vdc. It uses mica dielectric with a capacitance of 3 pF, ±5% tolerance, and features a gull-wing terminal for reduced mechanical stress. The capacitor has low equivalent series resistance and inductance, is nonmagnetic, and is compatible with FR4 PCBs due to a coefficient of thermal expansion near 18 ppm/°C. It is RoHS compliant and wave solderable, with no capacitance aging or voltage derating required across the temperature range of −55 °C to +200 °C.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
SMT Clad RF Capacitors 30µF 300V
30pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 30PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC300J-F | MIN02-002DC300J-F | 2002-MIN02-002DC300J-F | 338-1294-ND | MIN02-002DC300J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF | 30 microF | 3.00E-5 microF |