The MIN02-002CC150F-F is a surface mount RF capacitor from the MIN series, rated for 300 Vdc and 150 pF with a tolerance of ±5%. It uses mica dielectric and operates from -55 ºC to +200 ºC without voltage derating. The capacitor features a gull-wing terminal, is wave solderable, and has a thermal expansion coefficient of approximately 18 ppm/ºC compatible with FR4 PCBs. It has very low ESL and ESR, with typical ESR below 11 mΩ at 100 MHz, and is nonmagnetic for minimal RF loss. The device is RoHS compliant and marked in green ink.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002CC150F-F |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 1.50E-5 microF |
| Capacitance Tolerance | 1 (+/- %) |