The MIN02-002EC620J-F is a surface mount RF capacitor in the MIN series, designed for high power, high temperature applications up to 200 °C with a voltage rating of 300 Vdc. It uses mica dielectric and has a capacitance of 620 pF with a tolerance of ±5%. The part features a gull-wing terminal, is wave solderable, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. It operates from -55 °C to +200 °C with no voltage derating, exhibits ultra-stable capacitance with no change over time, voltage, or frequency, and has very low ESL for effective bypassing. The case size is not explicitly specified, but the part is part of the MIN family which offers surface mount configurations. It is RoHS compliant and nonmagnetic to minimize RF loss.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
62pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 62µF 300V
CAP MICA 62PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC620J-F | MIN02-002EC620J-F | MIN02-002EC620J-F-ND | 2002-MIN02-002EC620J-F | MIN02-002EC620J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 6.20E-5 microF | 6.20E-5 microF | 62 microF | 6.20E-5 microF |