The MIN02-002CC130J-F is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications with operation up to 200°C and voltage ratings up to 300 Vdc. It uses mica dielectric with a capacitance of 130 pF and a tolerance of ±5%, featuring a gull-wing terminal for reduced mechanical stress and compatibility with FR4 PCBs. The capacitor has low ESR (<11 mΩ at 100 MHz), negligible aging, nonmagnetic construction for minimal RF loss, and is RoHS compliant with green marking. The part is wave solderable and maintains stable capacitance across temperature, voltage, and frequency with no derating required.
13pF Mica Capacitor 300V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 13µF 300V
CAP MICA 13PF 5% 300V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC130J-F | MIN02-002CC130J-F-ND | MIN02-002CC130J-F | 2002-MIN02-002CC130J-F | MIN02-002CC130J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.30E-5 microF | 1.30E-5 microF | 13 microF | 1.30E-5 microF |