MIN02-002CC100J-F is a surface mount RF capacitor in the MIN series, designed for high power, high temperature applications up to 200 ºC and rated for 300 Vdc. It uses mica dielectric with a capacitance of 100 pF and a tolerance of ±5%, features gull-wing terminals for low stress, and has a CTE of approximately 18 ppm/ºC compatible with FR4 PCBs. The part is RoHS compliant, nonmagnetic, and supports wave soldering with no cracking or delaminating. Typical ESR is 100 pF at 100 MHz, with low ESL for effective bypassing. Capacitance remains stable across temperature, voltage, and frequency.
SMT Clad RF Capacitors 10µF 300V
10pF Mica Capacitor 300V Nonstandard SMD
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 10PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC100J-F | 2002-MIN02-002CC100J-F | 338-1284-ND | MIN02-002CC100J-F | MIN02-002CC100J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF | 1.00E-5 microF |