The MIN02-002EC241J-KTF is a surface mount multilayer RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and temperatures to 200 °C with no voltage derating. It uses mica dielectric with a capacitance of 241 pF, a tolerance of ±5%, and a voltage rating of 300 Vdc. The capacitor features a gull-wing terminal, low ESL, and is RoHS compliant with green marking. It is nonmagnetic, thermally conductive, and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. Capable of wave soldering, it exhibits no aging or capacitance drift with time, voltage, or frequency.
240pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 240µF 300V
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 240PF 5% 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC241J-KTF | MIN02-002EC241J-KTF-ND | 2002-MIN02-002EC241J-KTF | MIN02-002EC241J-KTF | MIN02-002EC241J-KTF |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.40E-4 microF | 240 microF | 2.40E-4 microF | 2.40E-4 microF |