The MIN02-002EC820J-TF is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and temperatures to +200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 82 pF, a tolerance of ±5%, and a temperature coefficient of -20 to +100 ppm/ºC. The part features a gull-wing terminal for stress reduction, is wave solderable, and compatible with FR4 PCBs with a CTE of approximately 18 ppm/ºC. It has ultra-low ESL, is nonmagnetic, and maintains stable capacitance across temperature, voltage, and frequency. The package is RoHS compliant and marked with green ink.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
SMT Clad RF Capacitors 82µF 300V
82pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 82PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC820J-TF | MIN02-002EC820J-TF | 2002-MIN02-002EC820J-TF | MIN02-002EC820J-TF-ND | MIN02-002EC820J-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | 82 microF | 8.20E-5 microF |