SMT Clad RF Capacitors 6.8µF 300V
6.8pF Mica Capacitor 300V Nonstandard SMD
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configuration
CAP MICA 6.8PF 0.5PF 300V SMD
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MIN02-002CC6R8D-TF | MIN02-002CC6R8D-TF-ND | MIN02-002CC6R8D-TF | MIN02-002CC6R8D-TF |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | RF / Microwave | High Frequency | ||
| Capacitance Type | Fixed | Fixed | ||
| Capacitance Range | 6.8 microF | 6.80E-6 microF | 6.80E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |