The MIN02 series comprises surface mount RF capacitors designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. Constructed with PTFE or mica dielectrics, these capacitors offer capacitance values from 1 to 350 pF with tolerances as tight as ±0.25 pF. They feature a gull-wing terminal for stress reduction, are wave solderable, exhibit low ESR (<11 mΩ at 100 MHz), and have a thermal coefficient of expansion matching FR4 PCBs. The package is nonmagnetic, thermally conductive, and mechanically stable with no aging or capacitance drift under voltage, frequency, or time. RoHS compliance is indicated by the "F" suffix in the part number.
SMT Clad RF Capacitors 100µF 300V
100pF Mica Capacitor 300V Nonstandard SMD
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 100PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC101J-F | 2002-MIN02-002EC101J-F | 338-1307-ND | MIN02-002EC101J-F | MIN02-002EC101J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-4 microF | 100 microF | 1.00E-4 microF | 1.00E-4 microF |