The MIN02-002DC470J-TF is a surface mount RF capacitor in the MIN series, designed for high-power, high-temperature applications up to 200 °C with no voltage derating. It uses mica dielectric and offers a capacitance of 470 pF with a tolerance of ±5%, rated for 300 Vdc. The capacitor features a gull-wing terminal, low ESL, and typical ESR of 100 pF at 100 MHz, with thermal conductivity compatible with FR4 PCBs. It is RoHS compliant, nonmagnetic, and wave solderable.
47pF Mica Capacitor 300V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 47µF 300V
CAP MICA 47PF 5% 300V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC470J-TF | MIN02-002DC470J-TF-ND | MIN02-002DC470J-TF | 2002-MIN02-002DC470J-TF | MIN02-002DC470J-TF |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 47 microF | 4.70E-5 microF |