The MIN02-002DC330J-F is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and 200 °C with no voltage derating. It uses mica dielectric with a capacitance of 33 pF and a tolerance of ±5%. The capacitor features a gull-wing terminal for low stress, is wave solderable, and has a thermal expansion coefficient compatible with FR4 PCBs. It is nonmagnetic, thermally conductive, and exhibits minimal ESR and ESL for effective bypassing. The part is RoHS compliant and marked in green ink.
33pF Mica Capacitor 300V Nonstandard SMD
Win Source Part Number: 1211384-MIN02-002DC3
Category: Capacitors>Mica and PTFE Capacitors
Series: MIN
Features: RF, High Frequency
Package: Bulk
Standard Package: 200
Mounting: SMD (SMT)
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 300 V
Dielectric Material: Mica
Package / Case: Nonstandard SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.218" L x 0.400" W (5.54mm x 10.16mm)
Alternative Parts (Cross-Reference): MIN02002DC330JF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4504,MIN02002DC3
SMT Clad RF Capacitors 33µF 300V
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 33PF 5% 300V SMD
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC330J-F | 338-1296-ND | 1211384-MIN02-002DC330J-F | 2002-MIN02-002DC330J-F | MIN02-002DC330J-F | MIN02-002DC330J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 33 microF | 3.30E-5 microF | 3.30E-5 microF |