The MIN02-002CC8R2J-TF is a surface-mount mica RF capacitor designed for high-power, high-temperature applications up to 200 °C with a voltage rating of 300 Vdc. It has a capacitance of 8.2 pF with a tolerance of ±5%, uses PTFE dielectric, and features a gull-wing terminal for reduced mechanical stress. The component is RoHS compliant, nonmagnetic, and has ultra-low ESL and ESR for effective bypassing at high frequencies. Its CTE of approximately 18 ppm/°C ensures compatibility with FR4 PCBs, and it exhibits no aging or capacitance drift with voltage, time, or frequency. Wave solderable and resistant to cracking or delamination.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 8.2PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC8R2J-TF | MIN02-002CC8R2J-TF | MIN02-002CC8R2J-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 8.20E-6 microF | 8.20E-6 microF | 8.20E-6 microF |