The MIN02-002EC910J-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200°C with no voltage derating. It operates at 300 Vdc and has a capacitance of 9.1 pF with a tolerance of ±5%. The capacitor uses mica dielectric, features a gull-wing terminations for low stress, and is RoHS compliant. It has a thermal expansion coefficient compatible with FR4 PCBs, low ESL for effective bypassing, and nonmagnetic construction to minimize RF loss. The part is wave solderable and exhibits no capacitance aging. Its physical dimensions and packaging are consistent with the MIN SMT clad series, which supports capacitances from 1 to 350 pF.
91pF Mica Capacitor 300V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 91µF 300V
CAP MICA 91PF 5% 300V SMD
CAP MICA 91PF 5% 300V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC910J-F | 338-1306-ND | MIN02-002EC910J-F | 2002-MIN02-002EC910J-F | MIN02-002EC910J-F | MIN02-002EC910J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor |
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | Mica; Mica | ||
| Capacitance Range | 9.10E-5 microF | 9.10E-5 microF | 91 microF | 9.10E-5 microF | 9.10E-5 microF |