MACOM KV CAPS™ are high-density, high working voltage silicon capacitors which employ a novel topology that essentially folds the parallel plates of the capacitors into three-dimensional structures, producing greater capacitance per unit area of die footprint than that of a simple parallel plate capacitor. This technology employs high reliability materials and wafer processing which have been staples of the semiconductor industry for decades. MACOM’s KV CAPS™ have the highest available working voltage ratings for silicon-based capacitors. These products are offered with 200V or 500V working voltage ratings and are ideal for use in demanding chip-and-wire circuits for DC blocking, AC bypass, and resonant-circuit applications. These capacitors feature very small change in capacitance versus temperature, typically varying less than +/- 0.5% over the temperature range of -55 to +300 C. Their capacitance is not affected by bias voltage. and their long-term capacitance stability is excellent, as is their reliability. MACOM KV CAPS™ have very low equivalent series resistance and equivalent series inductance.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKVC-0547R0-14530G |
| Product Name | Silicon Chip Capacitors (Wire bondable) |
| Configuration / Form Factor | Chip Capacitor |