The MIN02-002EC331J-TF is a surface-mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica dielectric, has a capacitance of 330 pF with a tolerance of ±5%, and features a gull-wing terminal for low stress and thermal conductivity. The package is compatible with FR4 PCBs due to a CTE of approximately 18 ppm/ºC and is RoHS compliant. It supports wave soldering and exhibits low ESL and ESR for effective bypassing at high frequencies.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 330PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC331J-TF | MIN02-002EC331J-TF | MIN02-002EC331J-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |