The MIN02-002CC6R8D-F is a surface mount RF capacitor from the MIN series, designed for high power and high temperature applications up to 200 °C with no voltage derating. It uses mica dielectric, offers a capacitance of 6.8 pF with a tolerance of ±0.5 pF, and is rated for 300 Vdc. The part features a gull-wing terminal for stress reduction, has low ESL and ESR, and meets RoHS compliance. Its CTE of approximately 18 ppm/°C is compatible with FR4 PCBs, and it is nonmagnetic for minimal RF loss. The capacitor is wave solderable and resistant to cracking or delaminating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 6.8µF 300V
6.8pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 6.8PF 0.5PF 300V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC6R8D-F | MIN02-002CC6R8D-F | 2002-MIN02-002CC6R8D-F | 338-4123-ND | MIN02-002CC6R8D-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 6.80E-6 microF | 6.80E-6 microF | 6.8 microF | 6.80E-6 microF |