The MIN02-002EC680J-TF is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures up to 200 °C with no voltage derating. It uses mica dielectric with a capacitance of 68 pF, a tolerance of ±5%, and a temperature coefficient of -20 to +100 ppm/°C. The component features a gull-wing terminal for minimized stress, is wave solderable, and has low ESR and ESL for effective bypassing. Its thermal conductivity and CTE ≈ 18 ppm/°C ensure compatibility with FR4 PCBs. The part is nonmagnetic and RoHS compliant, with a packaging style of tape and reel.
68pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 68µF 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 68PF 5% 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC680J-TF | MIN02-002EC680J-TF-ND | 2002-MIN02-002EC680J-TF | MIN02-002EC680J-TF | MIN02-002EC680J-TF |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 6.80E-5 microF | 68 microF | 6.80E-5 microF | 6.80E-5 microF |