The MIN02 series is a surface mount RF capacitor with capacitance values from 1 to 350 pF, rated for 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica or PTFE dielectric, features gull-wing terminals for low stress, and has a coefficient of thermal expansion of approximately 18 ppm/ºC compatible with FR4 PCBs. The package is thermally conductive, nonmagnetic, and wave solderable with no cracking or delaminating. Capacitance tolerances range from ±0.25 pF to ±5%, and typical ESR is 100 pF with under 11 mΩ at 100 MHz. The device is RoHS compliant and designed for high-frequency, high-power applications such as RF amplifiers and medical equipment.
SMT Clad RF Capacitors 20µF 300V
20pF Mica Capacitor 300V Nonstandard SMD
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 20PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC200J-F | 2002-MIN02-002CC200J-F | 338-1289-ND | MIN02-002CC200J-F | MIN02-002CC200J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.00E-5 microF | 20 microF | 2.00E-5 microF | 2.00E-5 microF |