The MIN02-002EC700G-TF is a surface mount RF capacitor in the MIN series, designed for high power applications up to 300 Vdc and temperatures to 200 °C with no voltage derating. It uses mica dielectric with a capacitance of 700 pF, a tolerance of ±2%, and a temperature coefficient of -20 to +100 ppm/°C. The part features a gull-wing terminal for low stress, is wave solderable, and has low ESR and ESL for effective bypassing. It is nonmagnetic, thermally conductive, and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. RoHS compliant with green marking and tape and reel packaging.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 70µF 300V
70pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 70PF 2% 300V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC700G-TF | MIN02-002EC700G-TF | 2002-MIN02-002EC700G-TF | MIN02-002EC700G-TF-ND | MIN02-002EC700G-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 7.00E-5 microF | 7.00E-5 microF | 70 microF | 7.00E-5 microF |