The MIN02-002CC3R3D-TF is a surface-mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses PTFE dielectric with a capacitance of 3.3 pF and a tolerance of ±0.5 pF. The part features a gull-wing terminal, low equivalent series resistance (ESR), and is RoHS compliant with green marking. It has a coefficient of thermal expansion ≈18 ppm/ºC, is compatible with FR4 PCBs, and exhibits no aging or capacitance drift with voltage, temperature, or frequency. The part is nonmagnetic and wave solderable, with typical ESR of 100 pF and less than 11 mΩ at 100 MHz.
SMT Clad RF Capacitors 3.3µF 300V
3.3pF Mica Capacitor 300V Nonstandard SMD
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 3.3PF 0.5PF 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC3R3D-TF | 2002-MIN02-002CC3R3D-TF | MIN02-002CC3R3D-TF-ND | MIN02-002CC3R3D-TF | MIN02-002CC3R3D-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.30E-6 microF | 3.3 microF | 3.30E-6 microF | 3.30E-6 microF |