DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80 81 82 90 100 110 120 130 140 146
Product Name Notes
Mosfet Array 2 N-Channel (Dual) 20V 15A 1.7W Surface Mount DIRECTFET™ SA
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 1.5W Surface Mount 6-PQFN (2x2)
Mosfet Array 2 N-Channel (Dual) 30V 3.6A 1.5W Surface Mount 6-PQFN (2x2)
Mosfet Array 2 N-Channel (Dual) 30V 8.1A 2W Surface Mount 8-SO
MOSFET N-CH 100V 4.3A DPAK
MOSFET N-CH 200V 17A D2PAK
MOSFET N-CH 20V 1.2A SOT23-3
MOSFET N-CH 30V 1.2A SOT-23-3
MOSFET N-CH 30V 160A DPAK
MOSFET N-CH 30V 65A DPAK
MOSFET N-CH 40V 195A D2PAK
MOSFET P-CH 12V 4.3A SOT-23-3
MOSFET P-CH 20V 780MA SOT23-3
MOSFET P-CH 30V 0.76A SOT-23-3
MOSFET P-CH 30V 3A SOT-23-3
N-Channel 100V 1.3A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
N-Channel 100V 1.5A (Tc) 2.2W (Tc) Surface Mount SOT-223-4
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 100V 10A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK
N-Channel 100V 10A (Tc) 3.8W (Ta), 48W (Tc) Through Hole TO-262
N-Channel 100V 10A (Tc) 48W (Tc) Surface Mount D-Pak
N-Channel 100V 10A (Tc) 48W (Tc) Through Hole TO-220AB
N-Channel 100V 12A (Tc) 41W (Tc) Through Hole PG-TO220-FP
N-Channel 100V 12A (Tc) 41W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 100V 13A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 13A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount TO-252AA
N-Channel 100V 14A (Tc) 62W (Tc) Through Hole TO-220-3
N-Channel 100V 15A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 15A (Tc) 88W (Tc) Through Hole TO-220AB
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Through Hole TO-262
N-Channel 100V 17A (Tc) 48W (Tc) Through Hole TO-220-3
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak
N-Channel 100V 17A (Tc) 79W (Tc) Through Hole TO-220AB
N-Channel 100V 180A (Tc) 370W (Tc) Surface Mount D2PAK
N-Channel 100V 180A (Tc) 370W (Tc) Through Hole TO-220AB
N-Channel 100V 180A (Tc) 370W (Tc) Through Hole TO-262
N-Channel 100V 190A (Tc) 370W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
N-Channel 100V 2.3A (Tc) 2.7W (Tc) Surface Mount SOT-223-4
N-Channel 100V 23A (Tc) 54W (Tc) Through Hole PG-TO220-FP
N-Channel 100V 23A (Tc) 54W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 100V 28A (Tc) 121W (Tc) Through Hole TO-220-3
N-Channel 100V 28A (Tc) 150W (Tc) Through Hole TO-220AB
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 31A (Tc) 63W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 100V 36A (Tc) 140W (Tc) Through Hole TO-220AB
N-Channel 100V 36A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK
N-Channel 100V 36A (Tc) 3.8W (Ta), 140W (Tc) Through Hole TO-262
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
N-Channel 100V 4.5A (Tc) 23W (Tc) Through Hole TO-220F-3
N-Channel 100V 4.7A (Tc) 2.5W (Ta), 22W (Tc) Surface Mount TO-252AA
N-Channel 100V 42A (Tc) 140W (Tc) Surface Mount D-Pak
N-Channel 100V 5.6A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 5.6A (Tc) 3.8W (Ta), 37W (Tc) Through Hole I2PAK (TO-262)
N-Channel 100V 5.6A (Tc) 37W (Tc) Through Hole TO-220-3
N-Channel 100V 5.6A (Tc) 43W (Tc) Through Hole TO-220AB
N-Channel 100V 7.2A (Tc) 37W (Tc) Through Hole TO-220-3
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel 100V 7.7A (Tc) 42W (Tc) Surface Mount D-Pak
N-Channel 100V 8.1A (Tc) 30W (Tc) Through Hole PG-TO220-FP
N-Channel 100V 8.1A (Tc) 30W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 100V 8.4A (Tc) 2.5W (Ta), 35W (Tc) Surface Mount TO-252AA
N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-220AB
N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-262-3
N-Channel 100V 9.7A (Tc) 42W (Tc) Through Hole TO-220-3
N-CHANNEL 100V
N-Channel 12V 84A (Tc) 88W (Tc) Surface Mount D-Pak
N-Channel 200V 1.13A (Ta) 2W (Tc) Surface Mount SOT-223-4
N-Channel 200V 17A (Tc) 125W (Tc) Through Hole TO-220AB
N-Channel 200V 17A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 200V 18A (Tc) 110W (Tc) Through Hole TO-220-3
N-Channel 200V 2.7A (Tc) 2.5W (Ta), 21W (Tc) Surface Mount TO-252AA
N-Channel 200V 3.3A (Tc) 33W (Tc) Through Hole TO-220-3
N-Channel 200V 5.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB
N-Channel 200V 6.2A (Tc) 35W (Tc) Through Hole TO-220-3
N-Channel 200V 6.5A (Tc) 36W (Tc) Through Hole TO-220-3
N-Channel 200V 7.5A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount TO-252AA
N-Channel 200V 770mA (Ta) 1.8W (Tc) Surface Mount SOT-223-4
N-Channel 200V 9.8A (Tc) 40W (Tc) Through Hole TO-220F-3
N-Channel 200V 9.9A (Tc) 40W (Tc) Through Hole TO-220-3
N-Channel 200V 9A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 200V 9A (Tc) 69W (Tc) Through Hole TO-220-3
N-Channel 200V 9A (Tc) 74W (Tc) Through Hole TO-220AB
N-Channel 20V 1.2A (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23
N-Channel 20V 100A (Tc) 63W (Tc) Surface Mount D-Pak
N-Channel 20V 100A (Tc) 63W (Tc) Surface Mount DPAK
N-Channel 20V 10A (Ta), 12A (Tc) 1.98W (Ta), 9.6W (Tc) Surface Mount 6-PQFN (2x2)
N-Channel 20V 120A (Tc) 89W (Tc) Surface Mount D-Pak
N-Channel 20V 26A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount PQFN (3x3)
N-Channel 20V 28A (Ta), 105A (Tc) 3.6W (Ta), 52W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 20V 3.2A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)
N-Channel 20V 36A (Tc) 47W (Tc) Surface Mount D-Pak
N-Channel 20V 37A (Tc) 35W (Tc) Surface Mount D-Pak
N-Channel 20V 38A (Ta), 211A (Tc) 2.1W (Ta), 63W (Tc) Surface Mount DIRECTFET™ MD
N-Channel 20V 4.1A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 20V 4.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 20V 4.2A (Ta) Surface Mount Micro3™/SOT-23
N-Channel 20V 49A (Tc) 40W (Tc) Surface Mount D-Pak
N-Channel 20V 54A (Tc) 3.8W (Ta), 71W (Tc) Surface Mount D-Pak
N-Channel 20V 6.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 20V 6.5A (Ta) 2W (Ta) Surface Mount Micro6™(SOT23-6)
N-Channel 25V 57A (Tc) 48W (Tc) Surface Mount D-Pak
N-Channel 25V 81A (Tc) 63W (Tc) Surface Mount D-Pak
N-Channel 30V 1.2A (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23
N-Channel 30V 105A (Tc) 110W (Tc) Surface Mount D2PAK
N-Channel 30V 105A (Tc) 110W (Tc) Through Hole TO-220AB
N-Channel 30V 140A (Ta) 140W (Tc) Surface Mount D-Pak
N-Channel 30V 140A (Tc) 140W (Tc) Surface Mount D-Pak
N-Channel 30V 140A (Tc) 200W (Tc) Through Hole TO-220AB
N-Channel 30V 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
N-Channel 30V 140A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262
N-Channel 30V 150A (Tc) 140W (Tc) Surface Mount D2PAK
N-Channel 30V 150A (Tc) 140W (Tc) Through Hole TO-220AB
N-Channel 30V 160A (Tc) 135W (Tc) Surface Mount D-Pak
N-Channel 30V 160A (Tc) 195W (Tc) Surface Mount D²PAK (TO-263AB)
N-Channel 30V 160A (Tc) 195W (Tc) Surface Mount D2PAK
N-Channel 30V 161A (Tc) 140W (Tc) Surface Mount D-Pak
N-Channel 30V 171A (Tc) 125W (Tc) Through Hole TO-220-3
N-Channel 30V 179A (Tc) 270W (Tc) Through Hole SUPER-220™ (TO-273AA)
N-Channel 30V 2.7A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 30V 21A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount PQFN (3x3)
N-Channel 30V 23A (Tc) 45W (Tc) Surface Mount D-Pak
N-Channel 30V 260A (Tc) 230W (Tc) Through Hole TO-220AB
N-Channel 30V 3.2A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)
N-Channel 30V 3.4A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 30V 3.9A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 30V 35A (Tc) 68W (Tc) Surface Mount D-Pak
N-Channel 30V 4.6A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 30V 43A (Tc) 40W (Tc) Surface Mount D-Pak
N-Channel 30V 44A (Tc) 62W (Tc) Surface Mount D-Pak
N-Channel 30V 5.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 30V 55A (Tc) 107W (Tc) Surface Mount D-Pak
N-Channel 30V 58A (Tc) 55W (Tc) Surface Mount D-Pak
N-Channel 30V 5A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 30V 61A (Tc) 47W (Tc) Through Hole PG-TO220-FP
N-Channel 30V 61A (Tc) 47W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 30V 62A (Tc) 65W (Tc) Through Hole TO-220AB
N-Channel 30V 64A (Tc) 71W (Tc) Surface Mount D-Pak
N-Channel 30V 65A (Tc) 65W (Tc) Surface Mount D-Pak
N-Channel 30V 65A (Tc) 75W (Tc) Surface Mount D-Pak
N-Channel 30V 75A (Ta) Through Hole SOT-223
N-Channel 30V 76A (Tc) 63W (Tc) Through Hole PG-TO220-FP
N-Channel 30V 76A (Tc) 63W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 30V 78A (Tc) 140W (Tc) Through Hole TO-220AB
N-Channel 30V 8.3A (Ta) 2W (Ta) Surface Mount 6-TSOP
N-Channel 30V 8.7A (Ta), 19A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)
N-Channel 30V 86A (Tc) 75W (Tc) Surface Mount D-Pak
N-Channel 30V 89A (Ta) 89W (Ta) Surface Mount D-Pak
N-Channel 30V 89A (Ta) 89W (Tc) Surface Mount D-Pak
N-Channel 30V 9.9A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 90A (Tc) 115W (Tc) Through Hole TO-220AB
N-Channel 30V 91A (Tc) 115W (Tc) Surface Mount D-Pak
N-Channel 30V 92A (Tc) 75W (Tc) Through Hole TO-220AB
N-Channel 30V 94A (Tc) 89W (Tc) Surface Mount D-Pak
N-Channel 40V 120A (Tc) 143W (Tc) Through Hole TO-220AB
N-Channel 40V 185A (Tc) 300W (Tc) Surface Mount SUPER D2-PAK
N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)
N-Channel 40V 195A (Tc) 231W (Tc) Surface Mount PG-TO263-3
N-Channel 40V 195A (Tc) 231W (Tc) Through Hole TO-220AB
N-Channel 40V 195A (Tc) 341W (Tc) Through Hole TO-247AC
N-Channel 40V 195A (Tc) 375W (Tc) Surface Mount D2PAK
N-Channel 40V 195A (Tc) 375W (Tc) Through Hole TO-220AB
N-Channel 40V 195A (Tc) 375W (Tc) Through Hole TO-262
N-Channel 40V 209A (Tc) 104W (Tc) Surface Mount DirectFET™ Isometric ME
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 40V 26A (Ta), 85A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 40V 29A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 40V 3.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 40V 300A (Tc) 500W (Tc) Surface Mount PG-HSOF-8-1
N-Channel 40V 375A (Tc) 3.8W (Ta), 341W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak
N-Channel 40V 478A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 40V 557A (Tc) 416W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 55V 10A (Tc) 28W (Tc) Surface Mount D-Pak
N-Channel 55V 10A (Tc) 28W (Tc) Through Hole I-PAK
N-Channel 55V 14A (Tc) 26W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 55V 16A (Tc) 35W (Tc) Surface Mount D-Pak
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak
N-Channel 55V 17A (Tc) 45W (Tc) Through Hole I-PAK
N-Channel 55V 19A (Tc) 39W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 55V 22A (Tc) 37W (Tc) Through Hole PG-TO220-FP
N-Channel 55V 22A (Tc) 37W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 55V 25A (Tc) 57W (Tc) Surface Mount D-Pak
N-Channel 55V 26A (Tc) 79W (Tc) Surface Mount D-Pak
N-Channel 55V 26A (Tc) 79W (Tc) Surface Mount I-PAK (LF701)
N-Channel 55V 28A (Tc) 68W (Tc) Surface Mount D-Pak
N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 55V 3.8A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 55V 30A (Tc) 120W (Tc) Surface Mount D-Pak
N-Channel 55V 30A (Tc) 45W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 55V 36A (Ta) Surface Mount D-Pak
N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak
N-Channel 55V 42A (Tc) 130W (Tc) Surface Mount D-Pak
N-Channel 55V 52A (Tc) 58W (Tc) Through Hole TO-220AB Full-Pak
N-Channel 55V 58A (Tc) 63W (Tc) Through Hole PG-TO220-FP
N-Channel 55V 5A (Tc) 1W (Ta) Surface Mount SOT-223
N-Channel 60V 1.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel 60V 14A (Tc) 42W (Tc) Surface Mount D-Pak
N-Channel 60V 18.5A (Tc) 11.5W (Tc) Surface Mount 6-PQFN (2x2)
N-Channel 60V 195A (Tc) 375W (Tc) Surface Mount PG-TO263-3
N-Channel 60V 195A (Tc) 375W (Tc) Through Hole TO-220AB
N-Channel 60V 195A (Tc) 375W (Tc) Through Hole TO-262-3
N-Channel 60V 195A (Tc) 380W (Tc) Surface Mount D2PAK
N-Channel 60V 195A (Tc) 380W (Tc) Through Hole TO-220AB
N-Channel 60V 195A (Tc) 380W (Tc) Through Hole TO-262
N-Channel 60V 2.5A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
N-Channel 60V 2.7A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 60V 20A (Ta), 100A (Tc) 3.6W (Ta), 160W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 60V 20A (Tc) 42W (Tc) Through Hole TO-220-3
N-Channel 60V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 60V 30A (Tc) 48W (Tc) Through Hole TO-220-3
N-Channel 60V 324A (Tc) 2.4W (Ta), 375W (Tc) Surface Mount PG-TO263-7
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
N-Channel 60V 8A (Tc) 27W (Tc) Through Hole TO-220-3
N-Channel 80V 12.5A (Tc) 11.5W (Tc) Surface Mount 6-PQFN (2x2)
N-Channel 80V 30A (Tc) 120W (Tc) Surface Mount D-Pak
P-Channel 12V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
P-Channel 12V 5.5A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)
P-Channel 20V 2.4A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)
P-Channel 20V 2.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
P-Channel 20V 24A (Tc) 75W (Tc) Surface Mount D2PAK
P-Channel 20V 24A (Tc) Through Hole TO-220AB
P-Channel 20V 24A (Tc) Through Hole TO-262
P-Channel 20V 3.7A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
P-Channel 20V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
P-Channel 20V 5.6A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)
P-Channel 20V 6.9A (Ta) 2W (Ta) Surface Mount 6-TSOP
P-Channel 20V 7.2A (Ta), 15A (Tc) 2.1W (Ta), 9.6W (Tc) Surface Mount 6-PQFN (2x2)
P-Channel 20V 780mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23
P-Channel 30V 2.3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
P-Channel 30V 2.4A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)
P-Channel 30V 3.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
P-Channel 30V 3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
P-Channel 30V 760mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23
P-Channel 55V 14A (Tc) 33W (Tc) Through Hole TO-220AB Full-Pak
P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount D-Pak
P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount I-PAK (LF701)
P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount PG-TO252-3
POWER MOSFET, N-CHANNEL, LOGIC L
TRENCH >=100V
TRENCH <= 40V
TRENCH 40<-<100V

<< Prev Next >>