Infineon Technologies AG Single FETs, MOSFETs IRLML2502TRPBF

Description
N-Channel 20V 4.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
Request a Quote Datasheet
Description
N-Channel 20V 4.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLML2502TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2502TRPBFDKR-ND
Single FETs, MOSFETs IRLML2502TRPBFDKR-ND
N-Channel 20V 4.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 20V 4.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2502TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2502TRPBFCT-ND
Single FETs, MOSFETs IRLML2502TRPBFCT-ND
N-Channel 20V 4.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 20V 4.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2502TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2502TRPBFTR-ND
Single FETs, MOSFETs IRLML2502TRPBFTR-ND
N-Channel 20V 4.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 20V 4.2A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-IRLML2502TRPBF
20V 4.2A SOT23 MOSFET Transistor 278-IRLML2502TRPBF
MOSFET N-CH 20V 4.2A SOT23 Product overview: IRLML2502TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2502TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.2A SOT23 Product overview: IRLML2502TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2502TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2502TRPBF - 017766-IRLML2502TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2502TRPBF
017766-IRLML2502TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2502TRPBF 017766-IRLML2502TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017766-IRLML2502TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Family Name: IRLML2502 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 740pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.2A, 4.5V Alternative Parts (Cross-Reference): PMV28UNEA; PMV28UNEAR; FDN339AN_NL; Introduction Date: April 24, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics

Manufacturer: Infineon Technologies
Win Source Part Number: 017766-IRLML2502TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Family Name: IRLML2502
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 740pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4.2A, 4.5V
Alternative Parts (Cross-Reference): PMV28UNEA; PMV28UNEAR; FDN339AN_NL;
Introduction Date: April 24, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics

Buy Now Datasheet
 - IRLML2502TRPBF - Rochester Electronics
Newburyport, MA, United States
IRLML2502TRPBF - SMALL SIGNAL MOSFETS

IRLML2502TRPBF - SMALL SIGNAL MOSFETS

Supplier's Site Datasheet
MOSFETs - 1623274 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1623274
MOSFETs 1623274
MOSFET N-Ch 20V 4.2A HEXFET SOT-23

MOSFET N-Ch 20V 4.2A HEXFET SOT-23

Supplier's Site
MOSFETs - 1623304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1623304
MOSFETs 1623304
MOSFET N-Ch 20V 4.2A HEXFET SOT-23

MOSFET N-Ch 20V 4.2A HEXFET SOT-23

Supplier's Site
MOSFETs - 1623304P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1623304P
MOSFETs 1623304P
MOSFET N-Ch 20V 4.2A HEXFET SOT-23

MOSFET N-Ch 20V 4.2A HEXFET SOT-23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML2502TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML2502TRPBF
20V 4.2A 1.25W 45mΩ@4.5V,4.2A 1.2V@250uA N Channel SOT-23 MOSFETs ROHS

20V 4.2A 1.25W 45mΩ@4.5V,4.2A 1.2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.035Ohm;ID 4.2A;Micro3;PD 1.25W;VGS +/-12V - 70017402 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.035Ohm;ID 4.2A;Micro3;PD 1.25W;VGS +/-12V
70017402
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.035Ohm;ID 4.2A;Micro3;PD 1.25W;VGS +/-12V 70017402
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.035Ohm;ID 4.2A;Micro3;PD 1.25W;VGS +/-12V

MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.035Ohm;ID 4.2A;Micro3;PD 1.25W;VGS +/-12V

Supplier's Site
Single FETs, MOSFETs - IRLML2502TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML2502TRPBF
Single FETs, MOSFETs IRLML2502TRPBF
MOSFET N-CH 20V 4.2A SOT23

MOSFET N-CH 20V 4.2A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML2502TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML2502TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML2502TRPBF
MOSFET N-CH 20V 4.2A SOT23

MOSFET N-CH 20V 4.2A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 20V 4.2A 45mOhm 8nC Log Lvl

MOSFET MOSFT 20V 4.2A 45mOhm 8nC Log Lvl

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLML2502TRPBFDKR-ND 278-IRLML2502TRPBF 017766-IRLML2502TRPBF IRLML2502TRPBF 1623274 1623304P IRLML2502TRPBF 70017402 IRLML2502TRPBF IRLML2502TRPBF IRLML2502TRPBF
Product Name Single FETs, MOSFETs 20V 4.2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2502TRPBF MOSFETs MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.035Ohm;ID 4.2A;Micro3;PD 1.25W;VGS +/-12V Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; Micro3/SOT-23 SOT23 SOT23; Sot-23 SOT23; SOT-23 SOT23 Micro3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts 20 volts
PD 1.3 milliwatts 1250 milliwatts 1250 milliwatts 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data