Manufacturer: Infineon Technologies
Win Source Part Number: 1047649-IRLS3034-7PP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 240A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 180nC @ 4.5V
Max Input Capacitance: 10990pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 200A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
MOSFET N-CH 40V 240A D2PAK Product overview: IRLS3034-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLS3034-7PPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 240A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1047649-IRLS3034-7PPBF | IRLS3034-7PPBF-ND | 278-IRLS3034-7PPBF | IRLS3034-7PPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS3034-7PPBF | Single FETs, MOSFETs | 40V 240A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 40 volts | |||
| PD | 380000 milliwatts | 380000 milliwatts |