Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRR IRLR3410TRR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875257-IRLR3410TRR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 17A (Tc) 79W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875257-IRLR3410TRR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 17A (Tc) 79W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRR - 875257-IRLR3410TRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRR
875257-IRLR3410TRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRR 875257-IRLR3410TRR
Manufacturer: Infineon Technologies Win Source Part Number: 875257-IRLR3410TRR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 17A (Tc) 79W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875257-IRLR3410TRR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 17A (Tc) 79W (Tc) Surface Mount D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IRLR3410TRR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3410TRR-ND
Single FETs, MOSFETs IRLR3410TRR-ND
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak

N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
100V 17A DPAK MOSFET Transistor
278-IRLR3410TRR
100V 17A DPAK MOSFET Transistor 278-IRLR3410TRR
MOSFET N-CH 100V 17A DPAK Product overview: IRLR3410TRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3410TRR can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 17A DPAK Product overview: IRLR3410TRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3410TRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR3410TRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR3410TRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR3410TRR
MOSFET N-CH 100V 17A DPAK

MOSFET N-CH 100V 17A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 875257-IRLR3410TRR IRLR3410TRR-ND 278-IRLR3410TRR IRLR3410TRR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRR Single FETs, MOSFETs 100V 17A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data