MOSFET N-CH 100V 23A TO220AB FP Product overview: IRLI540NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI540NPBF can be used for catalog matching and distributor lookup.
N-Channel 100V 23A (Tc) 54W (Tc) Through Hole TO-220AB Full-Pak
MOSFET N-CH 100V 23A TO220AB FP
MOSFET N-CH 100V 23A TO220AB FP
N CHANNEL MOSFET, 100V, 23A, TO-220FP; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:23A; On Resistance Rds(on):0.044ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET MOSFT 100V 20A 44mOhm 49.3nC LogLvl
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRLI540NPBF | IRLI540NPBF-ND | IRLI540NPBF | IRLI540NPBF | 63J7593 | IRLI540NPBF |
| Product Name | 100V 23A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | N Channel Mosfet, 100V, 23A, To-220Fp; Transistor Polarity Infineon | MOSFET |
| PD | 54000 milliwatts | 54000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |
| Packing Method | Tube | Tube; Tube | ||||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel |