Win Source Part Number: 1129981-IRLL110TRPBF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 1.5A (Tc)
Rds On (Max) @ Id, Vgs: 540mOhm @ 900mA, 5V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Gate Charge (Qg) (Max) @ Vgs: 6.1 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 250 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-IRLL110TRPBF-BE3
Base Product Number: IRLL110
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
MOSFETs SOT223 100V 1.5A N-CH MOSFET Product overview: IRLL110TRPBF-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLL110TRPBF-BE
MOSFET N-CH 100V 1.5A SOT223
MOSFET N-CH 100V 1.5A SOT223
MOSFET, N-CH, 100V, 1.5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET, N-CH, 100V, 1.5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1129981-IRLL110TRPBF-BE3 | 742-IRLL110TRPBF-BE3CT-ND | 2088-IRLL110TRPBF-BE3 | IRLL110TRPBF-BE3 | IRLL110TRPBF-BE3 | 80AH8956 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 100V 1.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 1.5A, Sot-223; Channel Type Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 2000 to 3100 milliwatts | 3.1 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | SOT223; TO-261-4, TO-261AA | Reel | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-3; SOT223 |
| MOSFET Operating Mode | Enhancement |