N-Channel 30V 110A (Tc) 140W (Tc) Through Hole I-PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 777123-IRLU8203PBF
Series: HEXFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRLU8203
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2430pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 140W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.8 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): AOI514; AP92T03GJ-HF; SW I 100N03; 2SK4090(1)-S27-AY;
Introduction Date: March 09, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MOSFET N-CH 30V 110A I-PAK
MOSFET N-CH 30V 110A I-PAK
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRLU8203PBF-ND | 777123-IRLU8203PBF | 376-IRLU8203PBF | IRLU8203PBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8203PBF | MOSFET N-CH 30V 110A I-PAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3 | TO-251-3 Short Leads, IPak, TO-251AA | |
| PD | 140000 milliwatts | 140000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |