Infineon Technologies AG 55V 18A MOSFET Transistor IRLZ24NSTRLPBF

Description
MOSFET N-CH 55V 18A D2PAK Product overview: IRLZ24NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ24NSTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 18A D2PAK Product overview: IRLZ24NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ24NSTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 18A MOSFET Transistor
278-IRLZ24NSTRLPBF
55V 18A MOSFET Transistor 278-IRLZ24NSTRLPBF
MOSFET N-CH 55V 18A D2PAK Product overview: IRLZ24NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ24NSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 18A D2PAK Product overview: IRLZ24NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ24NSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLZ24NSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLZ24NSTRLPBFTR-ND
Single FETs, MOSFETs IRLZ24NSTRLPBFTR-ND
N-Channel 55V 18A (Tc) 3.8W (Ta), 45W (Tc) Surface Mount D2PAK

N-Channel 55V 18A (Tc) 3.8W (Ta), 45W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24NSTRLPBF - 1047698-IRLZ24NSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24NSTRLPBF
1047698-IRLZ24NSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24NSTRLPBF 1047698-IRLZ24NSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047698-IRLZ24NSTRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 5V Max Input Capacitance: 480pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 60 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1047698-IRLZ24NSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 5V
Max Input Capacitance: 480pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 60 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 18A 60mOhm 10nC Log Lvl

MOSFET MOSFT 55V 18A 60mOhm 10nC Log Lvl

Buy Now Datasheet
Single FETs, MOSFETs - IRLZ24NSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLZ24NSTRLPBF
Single FETs, MOSFETs IRLZ24NSTRLPBF
MOSFET N-CH 55V 18A D2PAK

MOSFET N-CH 55V 18A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLZ24NSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLZ24NSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLZ24NSTRLPBF
MOSFET N-CH 55V 18A D2PAK

MOSFET N-CH 55V 18A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLZ24NSTRLPBF IRLZ24NSTRLPBFTR-ND 1047698-IRLZ24NSTRLPBF IRLZ24NSTRLPBF IRLZ24NSTRLPBF IRLZ24NSTRLPBF
Product Name 55V 18A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24NSTRLPBF MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts 55 volts
Transconductance 0.0083 kS
PD 3.8 milliwatts 3800 to 45000 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers