Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024NTRPBF IRLL024NTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017756-IRLL024NTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Family Name: IRLL024N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15.6nC @ 5V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): BUK7880-55T; HUFA75307T3ST-NL; HUFA75307T3ST-Q; HUFA75309T3ST-Q; Introduction Date: June 15, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017756-IRLL024NTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Family Name: IRLL024N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15.6nC @ 5V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): BUK7880-55T; HUFA75307T3ST-NL; HUFA75307T3ST-Q; HUFA75309T3ST-Q; Introduction Date: June 15, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024NTRPBF - 017756-IRLL024NTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024NTRPBF
017756-IRLL024NTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024NTRPBF 017756-IRLL024NTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017756-IRLL024NTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Family Name: IRLL024N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15.6nC @ 5V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): BUK7880-55T; HUFA75307T3ST-NL; HUFA75307T3ST-Q; HUFA75309T3ST-Q; Introduction Date: June 15, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017756-IRLL024NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: IRLL024N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15.6nC @ 5V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V
Alternative Parts (Cross-Reference): BUK7880-55T; HUFA75307T3ST-NL; HUFA75307T3ST-Q; HUFA75309T3ST-Q;
Introduction Date: June 15, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRLL024NPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL024NPBFDKR-ND
Single FETs, MOSFETs IRLL024NPBFDKR-ND
N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRLL024NPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL024NPBFTR-ND
Single FETs, MOSFETs IRLL024NPBFTR-ND
N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRLL024NPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL024NPBFCT-ND
Single FETs, MOSFETs IRLL024NPBFCT-ND
N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
MOSFETs - 8303300P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303300P
MOSFETs 8303300P
HEXFET N-Ch MOSFET 4.4A 55V SOT-223

HEXFET N-Ch MOSFET 4.4A 55V SOT-223

Supplier's Site
MOSFETs - 8303300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303300
MOSFETs 8303300
HEXFET N-Ch MOSFET 4.4A 55V SOT-223

HEXFET N-Ch MOSFET 4.4A 55V SOT-223

Supplier's Site
MOSFETs - 1688745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688745
MOSFETs 1688745
HEXFET N-Ch MOSFET 4.4A 55V SOT-223

HEXFET N-Ch MOSFET 4.4A 55V SOT-223

Supplier's Site
Singapore, Singapore
55V 3.1A MOSFET Transistor
278-IRLL024NTRPBF
55V 3.1A MOSFET Transistor 278-IRLL024NTRPBF
MOSFET N-CH 55V 3.1A SOT223 Product overview: IRLL024NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL024NTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 3.1A SOT223 Product overview: IRLL024NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL024NTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLL024NTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLL024NTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLL024NTRPBF
MOSFET N-CH 55V 3.1A SOT223

MOSFET N-CH 55V 3.1A SOT223

Supplier's Site
N Channel Mosfet, 55V, 4.4A Sot-223; Channel Type Infineon - 40M7983 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 4.4A Sot-223; Channel Type Infineon
40M7983
N Channel Mosfet, 55V, 4.4A Sot-223; Channel Type Infineon 40M7983
N CHANNEL MOSFET, 55V, 4.4A SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:3.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 4.4A SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:3.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 4.4A 65mOhm 10.4nC LogLvl

MOSFET MOSFT 55V 4.4A 65mOhm 10.4nC LogLvl

Buy Now Datasheet
MOSFET N-CH 55V 3.1A SOT223 - 376-IRLL024NTRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 3.1A SOT223
376-IRLL024NTRPBF
MOSFET N-CH 55V 3.1A SOT223 376-IRLL024NTRPBF
MOSFET N-CH 55V 3.1A SOT223

MOSFET N-CH 55V 3.1A SOT223

Supplier's Site
Single FETs, MOSFETs - IRLL024NTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLL024NTRPBF
Single FETs, MOSFETs IRLL024NTRPBF
MOSFET N-CH 55V 3.1A SOT223

MOSFET N-CH 55V 3.1A SOT223

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLL024NTRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLL024NTRPBF
55V 3.1A 65mΩ@10V,3.1A 1W 2V@250uA N Channel SOT-223-4 MOSFETs ROHS

55V 3.1A 65mΩ@10V,3.1A 1W 2V@250uA N Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017756-IRLL024NTRPBF IRLL024NPBFDKR-ND 8303300P 8303300 278-IRLL024NTRPBF IRLL024NTRPBF 40M7983 IRLL024NTRPBF 376-IRLL024NTRPBF IRLL024NTRPBF IRLL024NTRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024NTRPBF Single FETs, MOSFETs MOSFETs MOSFETs 55V 3.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 55V, 4.4A Sot-223; Channel Type Infineon MOSFET MOSFET N-CH 55V 3.1A SOT223 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
PD 1000 milliwatts 2.1 milliwatts 2100 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 SOT223; TO-261-4, TO-261AA SOT223; SOT-223 SOT223; Sot-223 Tape & Reel (TR) TO-261-4, TO-261AA TO-3; SOT223 SOT223; TO-261-4, TO-261AA SOT223
Unlock Full Specs
to access all available technical data