Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0030TRPBF IRLML0030TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 61491-IRLML0030TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML0030 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 2.3V @ 25μA Max Gate Charge: 2.6nC @ 4.5V Max Input Capacitance: 382pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 5.2A, 10V Alternative Parts (Cross-Reference): DMN3404LQ-7; PMV25ENEA; PMV25ENEAR; RQ5E035BNTCL; Introduction Date: April 07, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 61491-IRLML0030TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML0030 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 2.3V @ 25μA Max Gate Charge: 2.6nC @ 4.5V Max Input Capacitance: 382pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 5.2A, 10V Alternative Parts (Cross-Reference): DMN3404LQ-7; PMV25ENEA; PMV25ENEAR; RQ5E035BNTCL; Introduction Date: April 07, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0030TRPBF - 61491-IRLML0030TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0030TRPBF
61491-IRLML0030TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0030TRPBF 61491-IRLML0030TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 61491-IRLML0030TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML0030 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 2.3V @ 25μA Max Gate Charge: 2.6nC @ 4.5V Max Input Capacitance: 382pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 5.2A, 10V Alternative Parts (Cross-Reference): DMN3404LQ-7; PMV25ENEA; PMV25ENEAR; RQ5E035BNTCL; Introduction Date: April 07, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 61491-IRLML0030TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: IRLML0030
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 25μA
Max Gate Charge: 2.6nC @ 4.5V
Max Input Capacitance: 382pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 5.2A, 10V
Alternative Parts (Cross-Reference): DMN3404LQ-7; PMV25ENEA; PMV25ENEAR; RQ5E035BNTCL;
Introduction Date: April 07, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0030TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0030TRPBFDKR-ND
Single FETs, MOSFETs IRLML0030TRPBFDKR-ND
N-Channel 30V 5.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 30V 5.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0030TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0030TRPBFTR-ND
Single FETs, MOSFETs IRLML0030TRPBFTR-ND
N-Channel 30V 5.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 30V 5.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0030TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0030TRPBFCT-ND
Single FETs, MOSFETs IRLML0030TRPBFCT-ND
N-Channel 30V 5.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 30V 5.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Singapore, Singapore
30V 5.3A SOT23 MOSFET Transistor
278-IRLML0030TRPBF
30V 5.3A SOT23 MOSFET Transistor 278-IRLML0030TRPBF
MOSFET N-CH 30V 5.3A SOT23 Product overview: IRLML0030TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0030TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.3A SOT23 Product overview: IRLML0030TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0030TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7259344 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259344
MOSFETs 7259344
MOSFET N-Channel 30V 5.3A SOT23

MOSFET N-Channel 30V 5.3A SOT23

Supplier's Site
MOSFETs - 9134042 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9134042
MOSFETs 9134042
MOSFET N-Channel 30V 5.3A SOT23

MOSFET N-Channel 30V 5.3A SOT23

Supplier's Site
MOSFETs - 7259344P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259344P
MOSFETs 7259344P
MOSFET N-Channel 30V 5.3A SOT23

MOSFET N-Channel 30V 5.3A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 5.2A 28mOhm 3.6nC Qg

MOSFET MOSFT 30V 5.2A 28mOhm 3.6nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML0030TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML0030TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML0030TRPBF
MOSFET N-CH 30V 5.3A SOT23

MOSFET N-CH 30V 5.3A SOT23

Supplier's Site
Single FETs, MOSFETs - IRLML0030TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML0030TRPBF
Single FETs, MOSFETs IRLML0030TRPBF
MOSFET N-CH 30V 5.3A SOT23

MOSFET N-CH 30V 5.3A SOT23

Supplier's Site Datasheet
N Channel Mosfet, 30V, 5.3A, Sot-23; Channel Type Infineon - 52R2613 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 5.3A, Sot-23; Channel Type Infineon
52R2613
N Channel Mosfet, 30V, 5.3A, Sot-23; Channel Type Infineon 52R2613
N CHANNEL MOSFET, 30V, 5.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 5.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML0030TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML0030TRPBF
30V 5.3A 1.3W 27mΩ@10V,5.2A 2.3V@25uA N Channel SOT-23 MOSFETs ROHS

30V 5.3A 1.3W 27mΩ@10V,5.2A 2.3V@25uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 61491-IRLML0030TRPBF IRLML0030TRPBFDKR-ND 278-IRLML0030TRPBF 7259344 7259344P IRLML0030TRPBF IRLML0030TRPBF IRLML0030TRPBF 52R2613 IRLML0030TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0030TRPBF Single FETs, MOSFETs 30V 5.3A SOT23 MOSFET Transistor MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 30V, 5.3A, Sot-23; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1300 milliwatts 1.3 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; Micro3/SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23
Unlock Full Specs
to access all available technical data