Infineon Technologies AG Single FETs, MOSFETs IRLML2244TRPBF

Description
P-Channel 20V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
Request a Quote Datasheet
Description
P-Channel 20V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLML2244TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2244TRPBFTR-ND
Single FETs, MOSFETs IRLML2244TRPBFTR-ND
P-Channel 20V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

P-Channel 20V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2244TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2244TRPBFDKR-ND
Single FETs, MOSFETs IRLML2244TRPBFDKR-ND
P-Channel 20V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

P-Channel 20V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2244TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2244TRPBFCT-ND
Single FETs, MOSFETs IRLML2244TRPBFCT-ND
P-Channel 20V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

P-Channel 20V 4.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
MOSFETs - 7604438 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7604438
MOSFETs 7604438
Infineon IRLML2244TRPBF MOSFET

Infineon IRLML2244TRPBF MOSFET

Supplier's Site
MOSFETs - 7604438P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7604438P
MOSFETs 7604438P
Infineon IRLML2244TRPBF MOSFET

Infineon IRLML2244TRPBF MOSFET

Supplier's Site
MOSFETs - 9128661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9128661
MOSFETs 9128661
Infineon IRLML2244TRPBF MOSFET

Infineon IRLML2244TRPBF MOSFET

Supplier's Site
Singapore, Singapore
20V 4.3A SOT23 MOSFET Transistor
278-IRLML2244TRPBF
20V 4.3A SOT23 MOSFET Transistor 278-IRLML2244TRPBF
MOSFET P-CH 20V 4.3A SOT23 Product overview: IRLML2244TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2244TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.3A SOT23 Product overview: IRLML2244TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2244TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2244TRPBF - 069724-IRLML2244TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2244TRPBF
069724-IRLML2244TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2244TRPBF 069724-IRLML2244TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069724-IRLML2244TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A (Ta) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 6.9nC @ 4.5V Max Input Capacitance: 570pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 54 mOhm @ 4.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069724-IRLML2244TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 6.9nC @ 4.5V
Max Input Capacitance: 570pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 54 mOhm @ 4.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
P Channel Power Mosfet, Hexfet, -20V, -4.3A, Sot-23; Channel Type Infineon - 40T7448 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Power Mosfet, Hexfet, -20V, -4.3A, Sot-23; Channel Type Infineon
40T7448
P Channel Power Mosfet, Hexfet, -20V, -4.3A, Sot-23; Channel Type Infineon 40T7448
P CHANNEL POWER MOSFET, HEXFET, -20V, -4.3A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.3W RoHS Compliant: Yes

P CHANNEL POWER MOSFET, HEXFET, -20V, -4.3A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.3W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRLML2244TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML2244TRPBF
Single FETs, MOSFETs IRLML2244TRPBF
MOSFET P-CH 20V 4.3A SOT23

MOSFET P-CH 20V 4.3A SOT23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML2244TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML2244TRPBF
20V 4.3A 54mΩ@4.5V,4.3A 1.3W 1.1V@10uA P Channel SOT-23 MOSFETs ROHS

20V 4.3A 54mΩ@4.5V,4.3A 1.3W 1.1V@10uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML2244TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML2244TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML2244TRPBF
MOSFET P-CH 20V 4.3A SOT23

MOSFET P-CH 20V 4.3A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -20V -4.3A 54mOhm -2.5V cpbl

MOSFET MOSFT PCh -20V -4.3A 54mOhm -2.5V cpbl

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLML2244TRPBFTR-ND 7604438 7604438P 278-IRLML2244TRPBF 069724-IRLML2244TRPBF 40T7448 IRLML2244TRPBF IRLML2244TRPBF IRLML2244TRPBF IRLML2244TRPBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 20V 4.3A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2244TRPBF P Channel Power Mosfet, Hexfet, -20V, -4.3A, Sot-23; Channel Type Infineon Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 Tape & Reel (TR) SOT3; SOT23; Micro3/SOT-23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data