Vishay Precision Group Single FETs, MOSFETs IRLIZ14GPBF

Description
N-Channel 60V 8A (Tc) 27W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 8A (Tc) 27W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLIZ14GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLIZ14GPBF-ND
Single FETs, MOSFETs IRLIZ14GPBF-ND
N-Channel 60V 8A (Tc) 27W (Tc) Through Hole TO-220-3

N-Channel 60V 8A (Tc) 27W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 8A TO-220 MOSFET Transistor
278-IRLIZ14GPBF
N-Channel 60V 8A TO-220 MOSFET Transistor 278-IRLIZ14GPBF
N-Channel MOSFET, 60V, 8A, 200mR, TO-220 Product overview: IRLIZ14GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ14GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 8A, 200mR, TO-220 Product overview: IRLIZ14GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ14GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ14GPBF - 1047560-IRLIZ14GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ14GPBF
1047560-IRLIZ14GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ14GPBF 1047560-IRLIZ14GPBF
Manufacturer: Vishay Win Source Part Number: 1047560-IRLIZ14GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8.4nC @ 5V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 200 mOhm @ 4.8A, 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047560-IRLIZ14GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8.4nC @ 5V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 200 mOhm @ 4.8A, 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLIZ14GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLIZ14GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLIZ14GPBF
MOSFET N-CH 60V 8A TO220-3

MOSFET N-CH 60V 8A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
TO-220 MOSFETs ROHS - 17930-IRLIZ14GPBF - Utmel Electronic Limited
Hong Kong, China
TO-220 MOSFETs ROHS
17930-IRLIZ14GPBF
TO-220 MOSFETs ROHS 17930-IRLIZ14GPBF
TO-220 MOSFETs ROHS

TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLIZ14GPBF-ND 278-IRLIZ14GPBF 1047560-IRLIZ14GPBF IRLIZ14GPBF IRLIZ14GPBF 17930-IRLIZ14GPBF
Product Name Single FETs, MOSFETs N-Channel 60V 8A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ14GPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET TO-220 MOSFETs ROHS
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab
PD 27000 milliwatts 27000 milliwatts
Unlock Full Specs
to access all available technical data