Vishay Precision Group N-Channel 60V 2.7A MOSFET Transistor IRLL014TRPBF

Description
N-Channel MOSFET, 60V, 2.7A, 200mR, SOT-223 Product overview: IRLL014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL014TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 2.7A, 200mR, SOT-223 Product overview: IRLL014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL014TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 2.7A MOSFET Transistor
278-IRLL014TRPBF
N-Channel 60V 2.7A MOSFET Transistor 278-IRLL014TRPBF
N-Channel MOSFET, 60V, 2.7A, 200mR, SOT-223 Product overview: IRLL014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL014TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 2.7A, 200mR, SOT-223 Product overview: IRLL014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL014TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLL014PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL014PBFCT-ND
Single FETs, MOSFETs IRLL014PBFCT-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRLL014PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL014PBFTR-ND
Single FETs, MOSFETs IRLL014PBFTR-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRLL014PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL014PBFDKR-ND
Single FETs, MOSFETs IRLL014PBFDKR-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL014TRPBF - 112830-IRLL014TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL014TRPBF
112830-IRLL014TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL014TRPBF 112830-IRLL014TRPBF
Manufacturer: Vishay Win Source Part Number: 112830-IRLL014TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8.4nC @ 5V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 112830-IRLL014TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8.4nC @ 5V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLL014TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLL014TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLL014TRPBF
MOSFET N-CH 60V 2.7A SOT223

MOSFET N-CH 60V 2.7A SOT223

Supplier's Site
Mosfet Transistor, N Channel, 2.7 A, 60 V, 0.2 Ohm, 5 V, 2 V Rohs Compliant Vishay - 97W2293 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.7 A, 60 V, 0.2 Ohm, 5 V, 2 V Rohs Compliant Vishay
97W2293
Mosfet Transistor, N Channel, 2.7 A, 60 V, 0.2 Ohm, 5 V, 2 V Rohs Compliant Vishay 97W2293
MOSFET Transistor, N Channel, 2.7 A, 60 V, 0.2 ohm, 5 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.7 A, 60 V, 0.2 ohm, 5 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLL014TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLL014TRPBF
Single FETs, MOSFETs IRLL014TRPBF
MOSFET N-CH 60V 2.7A SOT223

MOSFET N-CH 60V 2.7A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 60V 2.7 Amp

MOSFET N-Chan 60V 2.7 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLL014TRPBF IRLL014PBFCT-ND 112830-IRLL014TRPBF IRLL014TRPBF 97W2293 IRLL014TRPBF IRLL014TRPBF
Product Name N-Channel 60V 2.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL014TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 2.7 A, 60 V, 0.2 Ohm, 5 V, 2 V Rohs Compliant Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 2000 milliwatts 2000 to 3100 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 TO-261-4, TO-261AA TO-3 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details