MOSFET N-CH 30V 43A I-PAK Product overview: IRLU7807ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU7807ZPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047685-IRLU7807ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 780pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
N-Channel 30V 43A (Tc) 40W (Tc) Through Hole I-PAK
MOSFET N-CH 30V 43A I-PAK
MOSFET N-CH 30V 43A I-PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRLU7807ZPBF | 1047685-IRLU7807ZPBF | IRLU7807ZPBF-ND | 376-IRLU7807ZPBF | IRLU7807ZPBF |
| Product Name | 30V 43A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU7807ZPBF | Single FETs, MOSFETs | MOSFET N-CH 30V 43A I-PAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | SOT3; I-Pak | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube |